WINT0603LF023242B详情
Welwyn WINT0603LF023242B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
10.5
Degree of protection (IP)
IP55
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
13.5
Wrench width
23
Material quality
Other
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
90°-elbow
WINT0603LF023242B拓展信息








哦! 它是空的。