WINT0603LF024480B3详情
Welwyn WINT0603LF024480B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Amphenol AT Series Size 16 Automotive Socket Contacts
Voltage, Rating
-
性别
Plug
额定电流
13A
知识产权评级
IP68, IP69K
0个相似型号
WINT0603LF024480B3拓展信息
WINT0603LF024480B3详情
Welwyn WINT0603LF024480B3重要参数规格及、参数值,及相似型号如下:
For Use With
Amphenol AT Series Size 16 Automotive Socket Contacts
Voltage, Rating
-
性别
Plug
额定电流
13A
知识产权评级
IP68, IP69K
WINT0603LF024480B3拓展信息