WINT0603LF025600B详情
Welwyn WINT0603LF025600B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Outer diameter approx.
5
Connection 1
Cable lug
Nominal cross section conductor
6
Spiralized cable
无
With cord switch
无
Protective conductor
无
Material outer sheath
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Connection 2
Euro-plug, female (CEE 7/16)
Nominal voltage
400 - 400
With protective conductor
无
Temperature resistance
70 - 70
长度
320
WINT0603LF025600B拓展信息








哦! 它是空的。