WINT0603LF028060B详情
Welwyn WINT0603LF028060B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
14
Degree of protection (IP)
IP55
Explosion-tested version
无
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
50
Wrench width
57
Material quality
Brass
Bend radius protection/trumpet flare
有
Shock resistant
无
Model
Straight
WINT0603LF028060B拓展信息








哦! 它是空的。