WINT0603LF035231B详情
Welwyn WINT0603LF035231B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Hot-dip galvanized
Angle
90°
Type of fastening
Cover clamp
Material quality
Other
宽度
500
0个相似型号
WINT0603LF035231B拓展信息
WINT0603LF035231B详情
Welwyn WINT0603LF035231B重要参数规格及、参数值,及相似型号如下:
材料
Steel
Surface protection
Hot-dip galvanized
Angle
90°
Type of fastening
Cover clamp
Material quality
Other
宽度
500
WINT0603LF035231B拓展信息