WINT0805LF021011D详情
Welwyn WINT0805LF021011D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
29
Conductor category
Class 6 = very flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
300
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
47
Min. permitted bending radius, moving application/free movement
47
Low smoke (according to EN 61034-2)
有
Screen over stranding
None
Nominal cross section conductor
0.25
Min. permitted bending radius, moving application with forced guidance
47
Number of stranding elements
1
Core identification
Colour
Protective sheath
Polyurethane (PUR)
Halogen free according to IEC 60754-2
有
Category
None
Screen over stranding element
None
Specification material outer sheath
Other
Outer diameter approx.
4.7
Permitted cable outer temperature during assembling/handling
-25 - 80
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Polyurethane (PUR)
Circuit integrity
None
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
双工
有
绞合
Bundle
防紫外线
有
WINT0805LF021011D拓展信息








哦! 它是空的。