WINT0805LF0220R5D详情
Welwyn WINT0805LF0220R5D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
有
Number of auxiliary contacts as normally open contact
0
Supporting protocol for other bus systems
无
Supporting protocol for EtherNet/IP
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for DeviceNet
无
Supporting protocol for INTERBUS
无
Degree of protection (NEMA)
12
Supporting protocol for LON
无
Rail mounting possible
无
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFIsafe
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
无
Number of indicator lights
12
Supporting protocol for MODBUS
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Number of auxiliary contacts as normally closed contact
0
Supporting protocol for TCP/IP
无
Supporting protocol for PROFIBUS
有
WINT0805LF0220R5D拓展信息








哦! 它是空的。