WINT0805LF022552D3详情
Welwyn WINT0805LF022552D3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
45°-Bend
One-piece
无
Construction type
External thread
Approved in combination with protective conduit according to DIN EN 61386-23
有
Revolving thread
无
Material housing
Brass
Surface protection
Nickel-plated
Thread connection size
M32 x 1.5
0个相似型号
WINT0805LF022552D3拓展信息








哦! 它是空的。