WINT0805LF031983B3详情
Welwyn WINT0805LF031983B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
9.1
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
36.4
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
WINT0805LF031983B3拓展信息








哦! 它是空的。