WINT0805LF033121B详情
Welwyn WINT0805LF033121B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bending radius, static
100
Degree of protection (IP)
IP40
Approved according to CSA
无
Nominal size in inch
1 1/2 inch
Compressive strength
1250
Nominal diameter
56
Approved according to DIN EN 61386-23
有
0个相似型号
WINT0805LF033121B拓展信息








哦! 它是空的。