WINT0805LF034122B3详情
Welwyn WINT0805LF034122B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Brand
Intel
Maximum RAM Capacity
32 GB
Processor Series
Intel Core i3-7100U
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
IBASE
Brand
IBASE
Installed RAM
0 GB
Processor Type
Core i3-7100U
RoHS
Details
Memory Types
DDR4
系列
ET975
子类别
Computing
内存大小
32 GB
产品类别
Computer-On-Modules - COM
外形尺寸
COM Express Type 6
产品类别
Computer-On-Modules - COM
WINT0805LF034122B3拓展信息








哦! 它是空的。