WINT0805LF035230B3详情
Welwyn WINT0805LF035230B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Material core insulation
Polyolefin
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 90
Outer diameter approx.
13.5
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2.5
Min. permitted bending radius, stationary application/permanent installation
81
Low smoke according to IEC 61034-2
无
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
WINT0805LF035230B3拓展信息








哦! 它是空的。