WINT0805LF035232B3详情
Welwyn WINT0805LF035232B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6
Degree of protection (IP)
IP68
Explosion-tested version
无
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
20
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
WINT0805LF035232B3拓展信息








哦! 它是空的。