WINT0805LF037230B3详情
Welwyn WINT0805LF037230B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Type of electric connection
压接
Ambient temperature
-25 - 125
Rated current In
26
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Material of contact surface
Gold
Connectable conductor cross section multi-wired
0.5 - 2.5
Pollution degree
3
Connectable conductor cross section solid-core
0.5 - 2.5
WINT0805LF037230B3拓展信息








哦! 它是空的。