WINT0805LF038252B3详情
Welwyn WINT0805LF038252B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
11
Degree of protection (IP)
IP55
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
16
Wrench width
26
Material quality
Other
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
90°-elbow
WINT0805LF038252B3拓展信息








哦! 它是空的。