WINT1206LF021151D详情
Welwyn WINT1206LF021151D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Brand
Intel
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Interface Type
Audio, DDI, Ethernet, I2C, LPC, PCIe, SATA, SMBus,
Chipsets
Integrated
Manufacturer
ARBOR Technology
Brand
Arbor Technology
Processor Type
Core i5-6442EQ
Battery Backup Switching
无备用电池
Memory Types
DDR4 SODIMM
系列
EmETXe-i89M0
子类别
Computing
频率
2.7 GHz
工作电源电压
5 V to 20 V
产品类别
Computer-On-Modules - COM
外形尺寸
COM Express Basic Type 6
产品类别
Computer-On-Modules - COM
WINT1206LF021151D拓展信息








哦! 它是空的。