WINT1206LF021353B3详情
Welwyn WINT1206LF021353B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
30 - 30
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
54
直径
50
0个相似型号
WINT1206LF021353B3拓展信息
WINT1206LF021353B3详情
Welwyn WINT1206LF021353B3重要参数规格及、参数值,及相似型号如下:
Nominal current
30 - 30
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
54
直径
50
WINT1206LF021353B3拓展信息