WINT1206LF022771B3详情
Welwyn WINT1206LF022771B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
127 - 155
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
长度
1470
宽度
200
0个相似型号
WINT1206LF022771B3拓展信息








哦! 它是空的。