WINT1206LF025832D详情
Welwyn WINT1206LF025832D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Iron Nickel
Maximum Operating Temperature
+ 125 C
Unit Weight
0.529109 oz
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
1
Coupling Mechanism
Threaded
Mounting Styles
PCB 安装
Contact Materials
Iron Nickel
Part # Aliases
80362703 80362703
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
性别
Plug (Pin)
子类别
射频互连器件
方向
Straight
终端样式
Solder
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
SMPM-T
WINT1206LF025832D拓展信息








哦! 它是空的。