WINT1206LF028453D详情
Welwyn WINT1206LF028453D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SSOP-16
Qualification
AEC-Q100
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
SMD/SMT
Manufacturer
Analog Devices Inc.
Brand
模拟器件
Analog Supply Voltage
2.7 V to 3.6 V
RoHS
Details
Digital Supply Voltage
2.7 V to 3.6 V
系列
LTC1863
包装
Tube
子类别
数据转换器集成电路
通道数量
8 Channel
产品类别
ADCs - Analog to Digital Converters
产品类别
Analog to Digital Converters - ADC
WINT1206LF028453D拓展信息








哦! 它是空的。