WINT1206LF031073B详情
Welwyn WINT1206LF031073B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
Surface protection
Structured
Material housing
Aluminium
Degree of protection (IP)
IP20
Built-in diameter
306
0个相似型号
WINT1206LF031073B拓展信息
WINT1206LF031073B详情
Welwyn WINT1206LF031073B重要参数规格及、参数值,及相似型号如下:
材料
Aluminium
Surface protection
Structured
Material housing
Aluminium
Degree of protection (IP)
IP20
Built-in diameter
306
WINT1206LF031073B拓展信息