WINT1206LF032840A3详情
Welwyn WINT1206LF032840A3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 85
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 85
Degree of protection (IP)
Other
Material of contact surface
Other
0个相似型号
WINT1206LF032840A3拓展信息








哦! 它是空的。