WINT1206LF033201B3详情
Welwyn WINT1206LF033201B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With detachable clamps
有
Number of contacts as normally closed contact
0
Voltage type for actuating
AC/DC
Degree of protection (IP)
IP40
Rated control supply voltage at AC 60 Hz
24 - 24
Number of contacts as normally open contact
0
Number of contacts as change-over contact
4
Type of electric connection
Plug-in connection
深度
54
高度
43
宽度
33
WINT1206LF033201B3拓展信息








哦! 它是空的。