WINT1206LF033601B详情
Welwyn WINT1206LF033601B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
3.3
Core identification
Colour
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Beige
Nominal voltage U
500
Conductor category
Class 1 = solid
WINT1206LF033601B拓展信息








哦! 它是空的。