WINT1206LF033791B详情
Welwyn WINT1206LF033791B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
3 - 6.5
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
7
Wrench width
15
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
WINT1206LF033791B拓展信息








哦! 它是空的。