WINT1206LF034072A3详情
Welwyn WINT1206LF034072A3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pixels, horizontal
320
Supporting protocol for PROFINET IO
无
Supporting protocol for other bus systems
有
Supporting protocol for ASI
无
Degree of protection (IP), front side
IP65
Supporting protocol for EtherNet/IP
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Number of HW-interfaces serial TTY
0
Built-in depth
54
Supporting protocol for INTERBUS-Safety
无
Radio standard Wi-Fi 802.11
无
Supporting protocol for DeviceNet
无
Supporting protocol for INTERBUS
无
Supporting protocol for LON
无
Number of HW-interfaces industrial Ethernet
1
Wall mounting/direct mounting
无
With touch screen
有
Rail mounting possible
无
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFIsafe
无
Suitable for safety functions
无
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Type of display
LCD
Supporting protocol for CAN
无
Radio standard UMTS
无
Number of pixels, vertical
240
Number of HW-interfaces RS-485
0
With colour display
无
Radio standard GSM
无
Supporting protocol for MODBUS
无
Number of HW-interfaces RS-232
0
Number of HW-interfaces RS-422
0
Supporting protocol for Foundation Fieldbus
无
Width of the front
168
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for TCP/IP
无
Voltage type of supply voltage
DC
Height of the front
126
Radio standard Bluetooth
无
IO link master
无
Radio standard GPRS
无
Supporting protocol for PROFIBUS
无
WINT1206LF034072A3拓展信息








哦! 它是空的。