WINT1206LF037152B详情
Welwyn WINT1206LF037152B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Degree of protection (IP)
IP30
Type of fastening
Snap on
Material quality
Other
Model
Moulded hood
宽度
100
高度
60
0个相似型号
WINT1206LF037152B拓展信息








哦! 它是空的。