WINT1206LF121302B详情
Welwyn WINT1206LF121302B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 70
Rated current In
2
Permitted cable outer temperature during assembling/handling
-40 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
WINT1206LF121302B拓展信息








哦! 它是空的。