WMHP50-75RF详情
Welwyn WMHP50-75RF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MSL
MSL 1 - Unlimited
Reset Type
Active-Low
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
WMHP
包装
Tube
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
阈值电压
4.65V
延迟时间
200ms
特征
-
产品类别
Thick Film Resistors - Through Hole
WMHP50-75RF拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。