WP2SZI-39RFT06详情
Welwyn WP2SZI-39RFT06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
3.5 - 8
With locknut
无
Thread type
PG
Nominal thread size metric/PG
9
Wrench width
19
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
WP2SZI-39RFT06拓展信息








哦! 它是空的。