WP2SZI-68RFT06详情
Welwyn WP2SZI-68RFT06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Inline
本体材质
Glass Reinforced Nylon
Angle
90°
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
-20°C
Maximum Operating Pressure
20 bar
Manufacturer Series
LF3000
0个相似型号
WP2SZI-68RFT06拓展信息








哦! 它是空的。