WP3SR-120RFT1详情
Welwyn WP3SR-120RFT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal current
16
Nominal voltage
250
Type of fastening
Other
Material quality
Duroplast
Transparent
无
Model
Protective contact (type F)
频率
50 - 60
0个相似型号
WP3SR-120RFT1拓展信息








哦! 它是空的。