WP3SR-20RJT1详情
Welwyn WP3SR-20RJT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal current
492 - 492
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
可调节性
Rotating and swivelling
宽度
656
长度
880
WP3SR-20RJT1拓展信息








哦! 它是空的。