WP3SR-R082JT1详情
Welwyn WP3SR-R082JT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polypropylene (PP)
Lengthwise slotted
有
Bending strength
Flexible
Bending radius, static
15
Flame accelerating
无
Oil resistant
有
Closable (two-part)
有
Nominal diameter
10
Approved according to UR
无
Approved according to DIN EN 61386-23
有
防紫外线
有
WP3SR-R082JT1拓展信息








哦! 它是空的。