WPP2R-82RFT15详情
Welwyn WPP2R-82RFT15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Material of contact surface
Gold
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
0个相似型号
WPP2R-82RFT15拓展信息








哦! 它是空的。