WRM0102C-10K7DI详情
Welwyn WRM0102C-10K7DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Transparent
无
Material quality
Thermoplastic
Type of fastening
Mounting with claw and screw
Nominal voltage
250
Nominal current
16
Surface protection
Untreated
Model
Protective contact (type F)
频率
50 - 50
0个相似型号
WRM0102C-10K7DI拓展信息








哦! 它是空的。