WRM0102C-23R2FI详情
Welwyn WRM0102C-23R2FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
6A (IEC)
长度
7.5
0个相似型号
WRM0102C-23R2FI拓展信息
WRM0102C-23R2FI详情
Welwyn WRM0102C-23R2FI重要参数规格及、参数值,及相似型号如下:
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
6A (IEC)
长度
7.5
WRM0102C-23R2FI拓展信息