WRM0102C-52K3FI详情
Welwyn WRM0102C-52K3FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP40
Degree of protection (NEMA)
2
Model
Surface mounting
深度
75
宽度
110
高度
150
0个相似型号
WRM0102C-52K3FI拓展信息
WRM0102C-52K3FI详情
Welwyn WRM0102C-52K3FI重要参数规格及、参数值,及相似型号如下:
Material housing
Plastic
Degree of protection (IP)
IP40
Degree of protection (NEMA)
2
Model
Surface mounting
深度
75
宽度
110
高度
150
WRM0102C-52K3FI拓展信息