WRM0102Z-68K1JI详情
Welwyn WRM0102Z-68K1JI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 1.5
Rated current In
18
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 2.5
Connectable conductor cross section multi-wired
0.25 - 1.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 2.5
深度
37.4
宽度
4.2
高度
69.9
长度
70
WRM0102Z-68K1JI拓展信息








哦! 它是空的。