WRM0204C-140RDI详情
Welwyn WRM0204C-140RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal voltage
250
Type of fastening
Screw mounting
Material quality
Thermoplastic
Imprint
None
Transparent
无
Model
Series push button
触点
2 make contacts (NO)
0个相似型号
WRM0204C-140RDI拓展信息








哦! 它是空的。