WRM0204C-19K1FI详情
Welwyn WRM0204C-19K1FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
24 - 240
Type of electric connection
Cable radial
Ambient temperature
-25 - 55
Rated control supply voltage at AC 60 Hz
24 - 240
Max. output current
1.5
Material housing
Metal
Voltage type
AC/DC
Degree of protection (IP)
IP67K
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
WRM0204C-19K1FI拓展信息








哦! 它是空的。