WRM0204C-22KCI详情
Welwyn WRM0204C-22KCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Straight
Material screw gland
Polypropylene (PP)
Nominal diameter
56
Approved in combination with protective conduit UR
无
One-piece
无
Construction type
External thread
Degree of protection (IP)
IP54
Thread length
15
Revolving thread
无
Thread connection size
PG48
WRM0204C-22KCI拓展信息








哦! 它是空的。