WRM0204C-2K49FI详情
Welwyn WRM0204C-2K49FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Number of indicator lights
0
0个相似型号
WRM0204C-2K49FI拓展信息








哦! 它是空的。