WRM0204C-40K2BI详情
Welwyn WRM0204C-40K2BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal voltage
250
Built-in depth
0
Type of fastening
Screw mounting
Material quality
Thermoplastic
0个相似型号
WRM0204C-40K2BI拓展信息








哦! 它是空的。