WRM0204D-32K4DI详情
Welwyn WRM0204D-32K4DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
有
For Ex-Zone dust
20, 21, 22
Thread length
14
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
29 - 35
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
63
Wrench width
65
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
WRM0204D-32K4DI拓展信息








哦! 它是空的。