WRM0204D-62RDI详情
Welwyn WRM0204D-62RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
6.5
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
6 - 12
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
13.5
Wrench width
22
Material quality
Stainless steel V2A
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
WRM0204D-62RDI拓展信息








哦! 它是空的。