WRM0204D-8K2CI详情
Welwyn WRM0204D-8K2CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
20
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
40 - 52
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
75
Wrench width
85
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
WRM0204D-8K2CI拓展信息








哦! 它是空的。