WRM0204D-97K6FI详情
Welwyn WRM0204D-97K6FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-10 - 60
Rated current In
2
Permitted cable outer temperature during assembling/handling
-10 - 60
Degree of protection (IP)
Other
Material of contact surface
Gold
0个相似型号
WRM0204D-97K6FI拓展信息








哦! 它是空的。