WRM0204D-9K53DI详情
Welwyn WRM0204D-9K53DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
10
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
11 - 17
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
5
Wrench width
30
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
WRM0204D-9K53DI拓展信息








哦! 它是空的。