WRM0204HPC-33RDT3详情
Welwyn WRM0204HPC-33RDT3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Rated current In
12
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
0个相似型号
WRM0204HPC-33RDT3拓展信息








哦! 它是空的。